BINDER Inc. Circular Connector, Plug, 3Pos, Flange; Product Range Binder 09-0107-300-03

Description
CIRCULAR CONNECTOR, PLUG, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3Pos, Flange; Product Range Binder - 82AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Flange; Product Range Binder
82AC3835
Circular Connector, Plug, 3Pos, Flange; Product Range Binder 82AC3835
CIRCULAR CONNECTOR, PLUG, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3835
Product Name Circular Connector, Plug, 3Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details