BINDER Inc. Protection Cap, Sensor Connector; Accessory Type Binder 08-2615-000-000

Description
PROTECTION CAP, SENSOR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 713/763, 715/766, 825/876, 814, 813, 815/866 Series Sensor Connectors; Connector Body Material:-; Product Range:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Description
PROTECTION CAP, SENSOR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 713/763, 715/766, 825/876, 814, 813, 815/866 Series Sensor Connectors; Connector Body Material:-; Product Range:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Protection Cap, Sensor Connector, part number 82AC3811, is designed as an accessory for Binder 713/763, 715/766, 825/876, 814, 813, and 815/866 series sensor connectors. This cap provides protection for the sensor connectors, ensuring durability and reliability in various applications. It is compliant with RoHS regulations, indicating that it does not contain any substances of very high concern (SVHC). The product is suitable for use in environments where sensor connectors may be exposed to dust and moisture, contributing to the longevity of the connectors.

Datasheet Summary
Powered by GS/AI

The Protection Cap, Sensor Connector, part number 82AC3811, is designed as an accessory for Binder 713/763, 715/766, 825/876, 814, 813, and 815/866 series sensor connectors. This cap provides protection for the sensor connectors, ensuring durability and reliability in various applications. It is compliant with RoHS regulations, indicating that it does not contain any substances of very high concern (SVHC). The product is suitable for use in environments where sensor connectors may be exposed to dust and moisture, contributing to the longevity of the connectors.

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Sensor Connector; Accessory Type Binder - 82AC3811 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Sensor Connector; Accessory Type Binder
82AC3811
Protection Cap, Sensor Connector; Accessory Type Binder 82AC3811
PROTECTION CAP, SENSOR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 713/763, 715/766, 825/876, 814, 813, 815/866 Series Sensor Connectors; Connector Body Material:-; Product Range:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

PROTECTION CAP, SENSOR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 713/763, 715/766, 825/876, 814, 813, 815/866 Series Sensor Connectors; Connector Body Material:-; Product Range:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 82AC3811
Product Name Protection Cap, Sensor Connector; Accessory Type Binder
Unlock Full Specs
to access all available technical data

Similar Products