Jergens, Inc. Plastic Pad Covers 32904

Description
Jergens Tru-Center™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: Nylon Tru-Center™ Plastic Pad Covers snap over the swivel end of: Tru-Center™ Hand Knob Toggle Screws Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
Request a Quote
Description
Jergens Tru-Center™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: Nylon Tru-Center™ Plastic Pad Covers snap over the swivel end of: Tru-Center™ Hand Knob Toggle Screws Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Plastic Pad Covers, part number 32904, are designed to fit over the swivel end of various Tru-Center,Ñ¢ toggle screws and pads. Made from nylon, these covers are suitable for applications where soft materials with fine finished surfaces require clamping under relatively high pressures. They are resistant to oils and cutting compounds, enhancing their durability in machining environments. The specific dimensions for this part include an outer diameter of 0.375 inches, making it compatible with corresponding toggle screws and pads. These features make the Plastic Pad Covers a practical choice for engineers looking to protect workpieces while ensuring effective clamping.

Datasheet Summary
Powered by GS/AI

Jergens Plastic Pad Covers, part number 32904, are designed to fit over the swivel end of various Tru-Center,Ñ¢ toggle screws and pads. Made from nylon, these covers are suitable for applications where soft materials with fine finished surfaces require clamping under relatively high pressures. They are resistant to oils and cutting compounds, enhancing their durability in machining environments. The specific dimensions for this part include an outer diameter of 0.375 inches, making it compatible with corresponding toggle screws and pads. These features make the Plastic Pad Covers a practical choice for engineers looking to protect workpieces while ensuring effective clamping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Pad Covers - 32904 - Jergens, Inc.
Cleveland, OH, United States
Plastic Pad Covers
32904
Plastic Pad Covers 32904
Jergens Tru-Center™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: Nylon Tru-Center™ Plastic Pad Covers snap over the swivel end of: Tru-Center™ Hand Knob Toggle Screws Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws

Jergens Tru-Center™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Material: Nylon
  • Tru-Center™ Plastic Pad Covers snap over the swivel end of:
    • Tru-Center™ Hand Knob Toggle Screws
    • Tru-Center™ Socket Toggle Screws
    • Tru-Center™ Toggle Thumb Screws
    • Tru-Center™ Toggle Pads
    • Tru-Center™ Adjustable Torque Toggle Screws
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Caps, Grips, and Closures
Product Number 32904
Product Name Plastic Pad Covers
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32901 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Plastic Pad Covers - 32902 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details