BIG Kaiser Precision Tooling Inc. 45° Face Milling Cutter

Description
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Five SDHT09T3 Inserts 45° Geometry For Face Milling Chamfering
Description
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Five SDHT09T3 Inserts 45° Geometry For Face Milling Chamfering

Suppliers

Company
Product
Description
Supplier Links
45° Face Milling Cutter -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
45° Face Milling Cutter
45° Face Milling Cutter
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Five SDHT09T3 Inserts 45° Geometry For Face Milling Chamfering

Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges.

  • Utilizes Five SDHT09T3 Inserts
  • 45° Geometry For Face Milling Chamfering
Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Milling Cutters
Product Name 45° Face Milling Cutter
Cutter Type Face Mill
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.197 inch (5.0 mm)
OAL 2.07 inch (52 mm)
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details
30°/45°/60° Front Chamfering -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details