Biddle Air Systems Ltd. Calibrator 720390

Description
The 720390 is a calibrator from Biddle. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Resolution: Voltage: 0.001 Volts, mAmps: 0.01 mAmps, OHMS: 0.1 W Temperature: 1 Degree Frequency: Hz Leakage Current: 0.1 MicroAMPS Input Resistance: 1000 MW Output Resistance: 25 W Operating Range: -10 to 45 Degrees C Power Supply: Rechargeable nickle cadmium 20 hr. operation measuring Size: 162 x 300 x 245 mm Weight: 6 kg Seven major instruments in one instrument Sensitive, accurate millivolt circuit tolerances high levels of interference in high and low ambient temperature regions. Remains accurate over a wide range of severe shock and temperature conditions by fast-response compensating reference junctions.
Description
The 720390 is a calibrator from Biddle. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Resolution: Voltage: 0.001 Volts, mAmps: 0.01 mAmps, OHMS: 0.1 W Temperature: 1 Degree Frequency: Hz Leakage Current: 0.1 MicroAMPS Input Resistance: 1000 MW Output Resistance: 25 W Operating Range: -10 to 45 Degrees C Power Supply: Rechargeable nickle cadmium 20 hr. operation measuring Size: 162 x 300 x 245 mm Weight: 6 kg Seven major instruments in one instrument Sensitive, accurate millivolt circuit tolerances high levels of interference in high and low ambient temperature regions. Remains accurate over a wide range of severe shock and temperature conditions by fast-response compensating reference junctions.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 720390
The 720390 is a calibrator from Biddle. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Resolution: Voltage: 0.001 Volts, mAmps: 0.01 mAmps, OHMS: 0.1 W Temperature: 1 Degree Frequency: Hz Leakage Current: 0.1 MicroAMPS Input Resistance: 1000 MW Output Resistance: 25 W Operating Range: -10 to 45 Degrees C Power Supply: Rechargeable nickle cadmium 20 hr. operation measuring Size: 162 x 300 x 245 mm Weight: 6 kg Seven major instruments in one instrument Sensitive, accurate millivolt circuit tolerances high levels of interference in high and low ambient temperature regions. Remains accurate over a wide range of severe shock and temperature conditions by fast-response compensating reference junctions.

The 720390 is a calibrator from Biddle. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Resolution: Voltage: 0.001 Volts, mAmps: 0.01 mAmps, OHMS: 0.1 W
  • Temperature: 1 Degree
  • Frequency: Hz
  • Leakage Current: 0.1 MicroAMPS
  • Input Resistance: 1000 MW
  • Output Resistance: 25 W
  • Operating Range: -10 to 45 Degrees C
  • Power Supply: Rechargeable nickle cadmium 20 hr. operation measuring
  • Size: 162 x 300 x 245 mm
  • Weight: 6 kg
  • Seven major instruments in one instrument
  • Sensitive, accurate millivolt circuit tolerances high levels of interference in high and low ambient temperature regions.
  • Remains accurate over a wide range of severe shock and temperature conditions by fast-response compensating reference junctions.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 720390
Product Name Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details