Devio SCX 800 is a conference room hub compatible with Biamp’s network audio and control devices. It also features USB audio and HID synchronization that allow it to act as a conference audio peripheral when connected with Biamp Modena devices, or Unified Communications systems. The unit includes a SIP VoIP interface via Gigabit Ethernet connection, which supports one line and two call appearances. Devio SCX features enough onboard acoustic echo cancellation and processing to handle up to 8 of Biamp’s Parlé Microphones.
(5) 1-Gigabit Ethernet Ports (4 PoE+ powered)
SIP VoIP interface via Gigabit Ethernet connection
Biamp Launch for one touch, automatic device discovery and tuning
Onboard configuration web page
Surface mountable with included bracket
CE marked, UL listed, and RoHS compliant
Covered by Biamp Systems’ 5-year warranty
Devio SCX 800 is a conference room hub compatible with Biamp’s network audio and control devices. It also features USB audio and HID synchronization that allow it to act as a conference audio peripheral when connected with Biamp Modena devices, or Unified Communications systems. The unit includes a SIP VoIP interface via Gigabit Ethernet connection, which supports one line and two call appearances. Devio SCX features enough onboard acoustic echo cancellation and processing to handle up to 8 of Biamp’s Parlé Microphones.
- (5) 1-Gigabit Ethernet Ports (4 PoE+ powered)
- SIP VoIP interface via Gigabit Ethernet connection
- Biamp Launch for one touch, automatic device discovery and tuning
- Onboard configuration web page
- Surface mountable with included bracket
- CE marked, UL listed, and RoHS compliant
- Covered by Biamp Systems’ 5-year warranty