The Tesira EX-IO is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-IO is a 4-channel input and output expander. The expander features two channels of mic or line level audio input and two channels of mic or line level audio output. The expander communicates with the Tesira AVB network for audio networking, configuration, and control, and is powered by PoE+.
Two channels of balanced mic or line level input
Two channels of balanced mic or line level output
0 – 66dB gain, adjustable in 6dB increments on inputs
Selectable full-scale output reference level (24dBu, 18dBu, 12dBu, 6dBu, 0dBu, -31dBu) for best interface/performanc
e
+48V Phantom Power on inputs
Powered by PoE+
Half-rack chassis
RoHS compliant and AES grounded
Covered by Biamp Systems’ five-year warranty
The Tesira EX-IO is a half-rack expander box for use with AVB-enabled Tesira server-class devices. The EX-IO is a 4-channel input and output expander. The expander features two channels of mic or line level audio input and two channels of mic or line level audio output. The expander communicates with the Tesira AVB network for audio networking, configuration, and control, and is powered by PoE+.
- Two channels of balanced mic or line level input
- Two channels of balanced mic or line level output
- 0 – 66dB gain, adjustable in 6dB increments on inputs
- Selectable full-scale output reference level (24dBu, 18dBu, 12dBu, 6dBu, 0dBu, -31dBu) for best interface/performance
- +48V Phantom Power on inputs
- Powered by PoE+
- Half-rack chassis
- RoHS compliant and AES grounded
- Covered by Biamp Systems’ five-year warranty