Biamp Systems, Ltd. Touch Panel Apprimo Touch 7

Description
The Apprimo Touch 7 is a 7” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 7 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 7” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Apprimo Touch 7 is a 7” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 7 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 7” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel - Apprimo Touch 7 - Biamp Systems, Ltd.
Beaverton, OR, United States
Touch Panel
Apprimo Touch 7
Touch Panel Apprimo Touch 7
The Apprimo Touch 7 is a 7” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 7 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 7” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty

The Apprimo Touch 7 is a 7” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 7 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements.

  • 7” capacitive touch LCD interface
  • Scratch-resistant glass
  • Several UI design templates and themes available in Project Designer software
  • Customizable user interface to fit customers’ control requirements and corporate identity
  • Fits standard single gang US, EU, and DK back boxes
  • Screen turns on automatically as someone approaches
  • Display brightness can adjust automatically to the ambient light level
  • Magnetic wall plate for easy installation
  • PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation
  • Firmware can be updated via mini USB port
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Touch Screen Displays
Product Number Apprimo Touch 7
Product Name Touch Panel
Style External
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 762-9001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Multi-Touch Touch Screen - ZE253-234B-MTR070W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 6.58 inch (167 mm)
View Details
3 suppliers
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details