Bi-Sonic Technology Corporation Axial Fan, 80Mm, 24Vdc,44Cfm, 35.6Dba; Supply Voltage Vdc Bisonic BP802524H-03-W

Description
AXIAL FAN, 80MM, 24VDC,44CFM, 35.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:35.6dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC,44CFM, 35.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:35.6dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc,44Cfm, 35.6Dba; Supply Voltage Vdc Bisonic - 96K7053 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc,44Cfm, 35.6Dba; Supply Voltage Vdc Bisonic
96K7053
Axial Fan, 80Mm, 24Vdc,44Cfm, 35.6Dba; Supply Voltage Vdc Bisonic 96K7053
AXIAL FAN, 80MM, 24VDC,44CFM, 35.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:35.6dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC,44CFM, 35.6dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:44CFM; Noise Rating:35.6dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7053
Product Name Axial Fan, 80Mm, 24Vdc,44Cfm, 35.6Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details