Bi-Sonic Technology Corporation Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic BP401012M-W

Description
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic - 96K7040 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic
96K7040
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic 96K7040
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7040
Product Name Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
AC Fans - Q660-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
5010-7 Series 0.66 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details