Beyond LED Technology Industrial Lighting - Task Lighting 153503-3

Description
I9 PREMIUM LED AREA LIGHT 150
Datasheet
Description
I9 PREMIUM LED AREA LIGHT 150
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 153503-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
153503-3
Industrial Lighting - Task Lighting 153503-3
I9 PREMIUM LED AREA LIGHT 150

I9 PREMIUM LED AREA LIGHT 150

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 153503-3
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS146 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details