BETA UTENSILI SPA Hex Keys 96L 7

Description
BETA 96L 7 Hex Key
Request a Quote
Description
BETA 96L 7 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338791
Hex Keys 2338791
BETA 96L 7 Hex Key

BETA 96L 7 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338791
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details