BETA UTENSILI SPA Hex Keys 96L 2

Description
CHIAVI MAS ESAG PIEG NERE LUNGHE L 2
Request a Quote
Description
CHIAVI MAS ESAG PIEG NERE LUNGHE L 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338783
Hex Keys 2338783
CHIAVI MAS ESAG PIEG NERE LUNGHE L 2

CHIAVI MAS ESAG PIEG NERE LUNGHE L 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338783
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details