BETA UTENSILI SPA Hex Keys 96L 10

Description
BETA 96L 10 Hex Key
Request a Quote
Description
BETA 96L 10 Hex Key
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338781
Hex Keys 2338781
BETA 96L 10 Hex Key

BETA 96L 10 Hex Key

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338781
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details