BETA UTENSILI SPA Hex Keys 96BPINOX 2

Description
CH MASCHIO INOX PUNTA SFERICA ES-BP2
Request a Quote
Description
CH MASCHIO INOX PUNTA SFERICA ES-BP2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338746
Hex Keys 2338746
CH MASCHIO INOX PUNTA SFERICA ES-BP2

CH MASCHIO INOX PUNTA SFERICA ES-BP2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338746
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details