BETA UTENSILI SPA Hex Keys 96BP 2

Description
CHIAVI MAS ES PIEG PUNTA SFERICA BP 2
Request a Quote
Description
CHIAVI MAS ES PIEG PUNTA SFERICA BP 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 2338710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
2338710
Hex Keys 2338710
CHIAVI MAS ES PIEG PUNTA SFERICA BP 2

CHIAVI MAS ES PIEG PUNTA SFERICA BP 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2338710
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details