BETA UTENSILI SPA Socket Wrenches 941 13

Description
CHIAVI A PIPA DP PIEGATE CON IMPUGN 13
Request a Quote
Description
CHIAVI A PIPA DP PIEGATE CON IMPUGN 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2269216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2269216
Socket Wrenches 2269216
CHIAVI A PIPA DP PIEGATE CON IMPUGN 13

CHIAVI A PIPA DP PIEGATE CON IMPUGN 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2269216
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details