BETA UTENSILI SPA Drill Bits 419 14X310

Description
BETA 419 14X310 Drill Bit
Request a Quote
Description
BETA 419 14X310 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2250975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2250975
Drill Bits 2250975
BETA 419 14X310 Drill Bit

BETA 419 14X310 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2250975
Product Name Drill Bits
OAL 12.20 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66TF-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
View Details