BETA UTENSILI SPA Drill Bits 415 1,50

Description
BETA 415 1,50 Drill Bit
Request a Quote
Description
BETA 415 1,50 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2257711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2257711
Drill Bits 2257711
BETA 415 1,50 Drill Bit

BETA 415 1,50 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2257711
Product Name Drill Bits
OAL 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Drill Bits - 173506 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.02 inch (153 mm)
# of Pieces 1
View Details
High Speed Drill 220HD-GP-31/64 - 220HD-GP-31/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details