BETA UTENSILI SPA Drill Bits 412 1,00

Description
BETA 412 1,00 Drill Bit
Request a Quote
Description
BETA 412 1,00 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2257576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2257576
Drill Bits 2257576
BETA 412 1,00 Drill Bit

BETA 412 1,00 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2257576
Product Name Drill Bits
OAL 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 221-#41 - 221-#41 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-812 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.750 inch (19.0 mm)
View Details