BETA UTENSILI SPA Drill Bits 410 15,00

Description
BETA 410 15,00 Drill Bit
Request a Quote
Description
BETA 410 15,00 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2346341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2346341
Drill Bits 2346341
BETA 410 15,00 Drill Bit

BETA 410 15,00 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2346341
Product Name Drill Bits
OAL 6.65 inch (169 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 12-04-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Size Range 0.7500 inch (19.05 mm)
View Details