BETA UTENSILI SPA Pliers 1761RS/1

Description
BETA 1761RS/1 Wire Twisting Pliers
Request a Quote
Description
BETA 1761RS/1 Wire Twisting Pliers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2257487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2257487
Pliers 2257487
BETA 1761RS/1 Wire Twisting Pliers

BETA 1761RS/1 Wire Twisting Pliers

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2257487
Product Name Pliers
Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details
Plier - D320-41/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 4.75 inch (121 mm)
Jaw Length 1 inch (25.4 mm)
Material Steel
View Details
2 suppliers