Klein Tools, Inc. Plier D320-41/2C

Description
SPRING LOADED TYPE STEEL MATERIAL 4-3/4 INCH OVERALL LENGTH 1 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR CURVED NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 4-3/4 INCH OVERALL LENGTH 1 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR CURVED NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D320-41/2C - Klein Tools, Inc.
Chicago, IL, USA
SPRING LOADED TYPE STEEL MATERIAL 4-3/4 INCH OVERALL LENGTH 1 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR CURVED NEEDLE NOSE JAW TYPE JAW THICKNESS 1/4 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 1 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • CURVED NEEDLE NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet
Pliers - 1742-1174-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Snipe (Chain) Nose Smooth 4.75"" (120.7mm)"

"Standard Pliers Snipe (Chain) Nose Smooth 4.75"" (120.7mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D320-41/2C 1742-1174-ND
Product Name Plier Pliers
Length 4.75 inch (121 mm)
Jaw Length 1 inch (25.4 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 1742-D5053KIT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Bent Nose
Features Bent Nose; Soft Handles
View Details
6602 - Heavy duty side cutters - 66027200 - Stahlwille North America
Specs
Type Diagonal
Length 7.87 inch (200 mm)
Weight 11.47 oz (3.19 N)
View Details