BETA UTENSILI SPA Files 1736A

Description
BETA 1736A File
Request a Quote
Description
BETA 1736A File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Files - 2257482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
2257482
Files 2257482
BETA 1736A File

BETA 1736A File

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 2257482
Product Name Files
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Cut Style / Teeth Type Second cut
Length 7.87 inch (200 mm)
View Details
Mill Files - Square Edges -  - DME Company
Specs
Shape / Type Flat; Square; Mill; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut American - Bastard (optional feature); American - Second Cut (optional feature); American - Smooth Cut (optional feature)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details