BETA UTENSILI SPA Wrenches 1490/2

Description
CHIAVI NASTRO PER FILTRI OLIO 240MM /2
Request a Quote
Description
CHIAVI NASTRO PER FILTRI OLIO 240MM /2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2257106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2257106
Wrenches 2257106
CHIAVI NASTRO PER FILTRI OLIO 240MM /2

CHIAVI NASTRO PER FILTRI OLIO 240MM /2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2257106
Product Name Wrenches
Wrench Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details