BETA UTENSILI SPA Spanners 142SN 12

Description
CHIAVI COMBINATE A CRICCH. SNODATE 12
Request a Quote
Description
CHIAVI COMBINATE A CRICCH. SNODATE 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2346090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2346090
Spanners 2346090
CHIAVI COMBINATE A CRICCH. SNODATE 12

CHIAVI COMBINATE A CRICCH. SNODATE 12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2346090
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details