BETA UTENSILI SPA Screwdriver Sets 1256/C36-2

Description
CASSETTE MICROGIRAVITE 36PZ + 2 ACC.
Request a Quote
Description
CASSETTE MICROGIRAVITE 36PZ + 2 ACC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2345017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2345017
Screwdriver Sets 2345017
CASSETTE MICROGIRAVITE 36PZ + 2 ACC.

CASSETTE MICROGIRAVITE 36PZ + 2 ACC.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2345017
Product Name Screwdriver Sets
Drive Details 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-9151 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Drive Details 1/4 Inch
View Details
Screwdriver - SDE-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Overall Length 6.2 inch (158 mm)
View Details