Greenlee Textron, Inc. Screwdriver 0153-35-INS

Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-35-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-35-INS
Screwdriver 0153-35-INS
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • PHILLIPS, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-7/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • #3 TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-35-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-35-INS-ND
Screw and Nut Drivers 0153-35-INS-ND
"#3 Phillips Screwdriver 10.87"" (276.0mm)"

"#3 Phillips Screwdriver 10.87"" (276.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-35-INS 0153-35-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-2749190000-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #2
View Details
Screwdriver - 0153-22-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details
2 suppliers