BETA UTENSILI SPA Wrenches 123/K4

Description
KIT RACCORDI CHIAVI A CRICCHETTO 4PZ /K4
Request a Quote
Description
KIT RACCORDI CHIAVI A CRICCHETTO 4PZ /K4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2344990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2344990
Wrenches 2344990
KIT RACCORDI CHIAVI A CRICCHETTO 4PZ /K4

KIT RACCORDI CHIAVI A CRICCHETTO 4PZ /K4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2344990
Product Name Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details