BETA UTENSILI SPA Wrenches 120 14

Description
CHIAVI A CRICCHETTO POLIGONALI APER 14
Request a Quote
Description
CHIAVI A CRICCHETTO POLIGONALI APER 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2344968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2344968
Wrenches 2344968
CHIAVI A CRICCHETTO POLIGONALI APER 14

CHIAVI A CRICCHETTO POLIGONALI APER 14

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2344968
Product Name Wrenches
Wrench Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details