BETA UTENSILI SPA Pliers 1052 140

Description
BETA 1052 140 Mole Grips
Request a Quote
Description
BETA 1052 140 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331295
Pliers 2331295
BETA 1052 140 Mole Grips

BETA 1052 140 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331295
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Side Cutting Heavy Duty With Vinyl Grips - B247B - Gray Tools Canada Inc.
Specs
Type Diagonal
Weight 12 oz (3.34 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details