BETA UTENSILI SPA Pliers 1009L/C

Description
PINZE LUNGHE BECCHI MEZZOTONDI 90° L/C
Request a Quote
Description
PINZE LUNGHE BECCHI MEZZOTONDI 90° L/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331222
Pliers 2331222
PINZE LUNGHE BECCHI MEZZOTONDI 90° L/C

PINZE LUNGHE BECCHI MEZZOTONDI 90° L/C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331222
Product Name Pliers
Length 9.96 inch (253 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details