BETA UTENSILI SPA Pliers 1009L/B

Description
PINZE LUNGHE BECCHI MEZZOTONDI 45° L/B
Request a Quote
Description
PINZE LUNGHE BECCHI MEZZOTONDI 45° L/B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2331221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2331221
Pliers 2331221
PINZE LUNGHE BECCHI MEZZOTONDI 45° L/B

PINZE LUNGHE BECCHI MEZZOTONDI 45° L/B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2331221
Product Name Pliers
Length 10.75 inch (273 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 48-22-3068 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.25 inch (57.15 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details