BETA UTENSILI SPA Screwdrivers 012740606

Description
1274MQF 4,5X100-#SCREWDRIVER S HEADLESS
Request a Quote
Description
1274MQF 4,5X100-#SCREWDRIVER S HEADLESS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 616713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
616713
Screwdrivers 616713
1274MQF 4,5X100-#SCREWDRIVER S HEADLESS

1274MQF 4,5X100-#SCREWDRIVERS HEADLESS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 616713
Product Name Screwdrivers
Drive Details 1 x 4.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 36-245 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.56 inch (243 mm)
Shank Length 6 inch (152 mm)
View Details