BETA UTENSILI SPA Pliers 011500266

Description
BETA 1150GBM 160 Combination Plier
Request a Quote
Description
BETA 1150GBM 160 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 616692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
616692
Pliers 616692
BETA 1150GBM 160 Combination Plier

BETA 1150GBM 160 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 616692
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details
Plier - 35-9430 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
Material High Carbon Steel
View Details