BETA UTENSILI SPA Pliers 010480940

Description
1048N 400-SLIP JOINT PLIERS
Request a Quote
Description
1048N 400-SLIP JOINT PLIERS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 616680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
616680
Pliers 616680
1048N 400-SLIP JOINT PLIERS

1048N 400-SLIP JOINT PLIERS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 616680
Product Name Pliers
Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.8 inch (71.12 mm)
Jaw Capacity 5.5 inch (140 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details