BETA UTENSILI SPA Wrenches 001110430

Description
111EN 300-ADJUSTABLE WRENCHES + SCALES
Request a Quote
Description
111EN 300-ADJUSTABLE WRENCHES + SCALES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 616623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
616623
Wrenches 616623
111EN 300-ADJUSTABLE WRENCHES + SCALES

111EN 300-ADJUSTABLE WRENCHES + SCALES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 616623
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details