Bestorq, Inc. V-Belt BTQ-A51

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-A51 - Reid Supply
Norton Shores, MI, United States
V-Belt
BTQ-A51
V-Belt BTQ-A51
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-A51
Product Name V-Belt
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX MULTILAM POWER - ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details