Bestorq, Inc. V-Belt BTQ-8V2000

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-8V2000 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-8V2000
Product Name V-Belt
English 8V
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 777mm Pitch Length V-Belt - A 6R12M2L787 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.98 inch (787.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
PUW 85A Orange V-Belt -  - Megadyne Americas
Megadyne Americas
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 22mm (optional feature)
Belt Length 1200.00 to 1968.00 inch (30479.98 to 49987.17 mm)
View Details