Bestorq, Inc. V-Belt BTQ-5VX930

Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
Description
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

Suppliers

Company
Product
Description
Supplier Links
V-Belt - BTQ-5VX930 - Reid Supply
Norton Shores, MI, United States
These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt

These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available.


. Industrial V-Belt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category V-Belts and V-Ribbed Belts
Product Number BTQ-5VX930
Product Name V-Belt
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - BX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 22.44 to 102.99 inch (570.00 to 2616.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739991 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 79.53 inch (2020.00 mm)
Belt Rubber; Rubber
View Details
Ribbed V-Belts - PJ Series - SKF/Global
Specs
V-Ribbed PJ
Belt Length 21.30 to 97.60 inch (541.02 to 2479.04 mm)
Type Multiple Band
View Details
2 suppliers