Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PARTS WASHERS AND CLEANING SYSTEMS
CRC INDUSTRIES, INC.
33331 -- PARTS WASHERS
CRC Industries, Inc.
Parts Washers
33331
Description
Mobile Heavyweight Parts Washer
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Mobile Heavyweight Parts Washer
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Parts Washers
2172481
Parts Washers
2172481
Mobile Heavyweight Parts Washer
Mobile Heavyweight Parts Washer
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Parts Washers and Cleaning Systems
Product Number
2172481
Product Name
Parts Washers
Part Capacity
992 lbs (450 kg)
Unlock Full Specs
to access all available technical data
Similar Products
JEOL USA, Inc.
SM-92100EUVC EXCIMER UV CLEANER
Specs
Machine Type
Ultrasonic Cleaner
Part Capacity
2.21 lbs (1 kg)
View Details
RS Components, Ltd.
Ultrasonic Cleaners
8555911
Specs
Machine Type
Ultrasonic Cleaner
Internal Length
9.4 inch (240 mm)
Internal Width
5.4 inch (137 mm)
View Details
Sames North American Corporation
Immersion Washer
Specs
Machine Type
Agitated Immersion or Scrub Tank; Dry Cleaning
Source
Electric
Part Loading
TopLoad
View Details
International Thermal Systems LLC.
Case Washer Double
Specs
Machine Type
Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
Components
Wash Tank or Sump Tub
Flow Rate
240 to 320 GPM (909 to 1212 L/min)
View Details