Bervina Ltd. Silicon Timing Belts

Description
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Very good resistance to hydrolysis Good resistance to oil, solvents, hydrocarbons Free maintenance Silent operations Additional colours on demand Applications: Food industry Pharmaceutical industry Cosmetics industry
Description
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Very good resistance to hydrolysis Good resistance to oil, solvents, hydrocarbons Free maintenance Silent operations Additional colours on demand Applications: Food industry Pharmaceutical industry Cosmetics industry

Suppliers

Company
Product
Description
Supplier Links
Silicon Timing Belts -  - Bervina Ltd.
Budapest, Hungary
Silicon Timing Belts
Silicon Timing Belts
Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone. Mechanical and Chemical Properties: Made of environmentally friendly Very good resistance to hydrolysis Good resistance to oil, solvents, hydrocarbons Free maintenance Silent operations Additional colours on demand Applications: Food industry Pharmaceutical industry Cosmetics industry

Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with stainless steel reinforcement. These truly endless belts have hardness 60 – 90 Sha and are available in the length 150 – 1500 mm. At the backside different profiles and cleats are available to design and make. Our best new product is the FDA VFFS belt that is made of FDA polyurethane base belt and silicone.

Mechanical and Chemical Properties:

  • Made of environmentally friendly
  • Very good resistance to hydrolysis
  • Good resistance to oil, solvents, hydrocarbons
  • Free maintenance
  • Silent operations
  • Additional colours on demand

Applications:

  • Food industry
  • Pharmaceutical industry
  • Cosmetics industry
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Timing Belts (metric)
Product Name Silicon Timing Belts
Metric Pitch T 2.5mm; T 5mm; AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 840 mm (33.07 inch)
View Details
2 mm (GT3) Pitch, 244 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M244060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details