Habasit America AT20-P

Description
Category: Open-end Timing Belts - Performance steel
Datasheet
Description
Category: Open-end Timing Belts - Performance steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT20-P -  - Habasit America
Suwanee, GA, United States
AT20-P
AT20-P
Category: Open-end Timing Belts - Performance steel

Category: Open-end Timing Belts - Performance steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name AT20-P
Metric Pitch AT 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 1000 mm (39.37 inch)
View Details
2 mm (GT3) Pitch, 164 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M164030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details