Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications:
| Bervina Ltd. | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | BT-5 |
| Product Name | Carbon Steel Keyless Locking Devices |
| Application | Internal (Thru Bore) |
| Design Units | Metric |
| Shaft Diameter. | 0.6299 inch (16 mm) |
| Hub Diameter | 0.1969 inch (5 mm) |