Bervina Ltd. Carbon Steel Keyless Locking Devices BT-22

Description
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides precise radial and axial adjustment on shafts able to mount over existing keyways axial and radial adjustability easy installation, adjustment and removal
Description
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides precise radial and axial adjustment on shafts able to mount over existing keyways axial and radial adjustability easy installation, adjustment and removal

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Keyless Locking Devices - BT-22 - Bervina Ltd.
Budapest, Hungary
Carbon Steel Keyless Locking Devices
BT-22
Carbon Steel Keyless Locking Devices BT-22
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides precise radial and axial adjustment on shafts able to mount over existing keyways axial and radial adjustability easy installation, adjustment and removal

Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications:

  • inside diameter from 4 mm to 20 mm
  • zero backlash
  • provides precise radial and axial adjustment on shafts
  • able to mount over existing keyways
  • axial and radial adjustability
  • easy installation, adjustment and removal
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Shaft-Hub Locking Devices
Product Number BT-22
Product Name Carbon Steel Keyless Locking Devices
Application Internal (Thru Bore)
Design Units Metric
Shaft Diameter. 1.77 inch (45 mm)
Hub Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
Door locking devices - AV 20 - AV20LHX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details