Berry Plastics Corporation - Engineered Materials Division Patco Exterior Grade PU Surface Protection Tape 8210

Description
Patco 8210 Clear Outdoor Grade Polyurethane Tape Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many solvents & fuels. Applications Surface protection on most high wear surfaces prone to scratching, chipping, and weathering: aircraft leading edges, wings, stabilizers and struts as well as airfoil and ground effects panels on race cars. Features & Benefits --High adhesion. Long aging. --Stays clear, allows for surface inspection. Protects surfaces, longer potential application life.--Application ease and speed. Protects adhesive. Excellent for die-cutting.--0n-yel lowing. Abrasion resistant. Blocks harmful U.V.--Exterior Grade Transparent Polyurethane & Acrylic P.S.A.--Sticks well to many surfaces. Will 0t lift, stain or dry out.--Allows wide width usage. Extra thickness for stay-flat and dimensional stability.
Datasheet
Description
Patco 8210 Clear Outdoor Grade Polyurethane Tape Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many solvents & fuels. Applications Surface protection on most high wear surfaces prone to scratching, chipping, and weathering: aircraft leading edges, wings, stabilizers and struts as well as airfoil and ground effects panels on race cars. Features & Benefits --High adhesion. Long aging. --Stays clear, allows for surface inspection. Protects surfaces, longer potential application life.--Application ease and speed. Protects adhesive. Excellent for die-cutting.--0n-yel lowing. Abrasion resistant. Blocks harmful U.V.--Exterior Grade Transparent Polyurethane & Acrylic P.S.A.--Sticks well to many surfaces. Will 0t lift, stain or dry out.--Allows wide width usage. Extra thickness for stay-flat and dimensional stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Exterior Grade PU Surface Protection Tape - 8210 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Exterior Grade PU Surface Protection Tape
8210
Patco Exterior Grade PU Surface Protection Tape 8210
Patco 8210 Clear Outdoor Grade Polyurethane Tape Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many solvents & fuels. Applications Surface protection on most high wear surfaces prone to scratching, chipping, and weathering: aircraft leading edges, wings, stabilizers and struts as well as airfoil and ground effects panels on race cars. Features & Benefits --High adhesion. Long aging. --Stays clear, allows for surface inspection. Protects surfaces, longer potential application life.--Application ease and speed. Protects adhesive. Excellent for die-cutting.--0n-yel lowing. Abrasion resistant. Blocks harmful U.V.--Exterior Grade Transparent Polyurethane & Acrylic P.S.A.--Sticks well to many surfaces. Will 0t lift, stain or dry out.--Allows wide width usage. Extra thickness for stay-flat and dimensional stability.

Patco 8210

Clear Outdoor Grade Polyurethane Tape

Exceptionally tough outdoor grade polyurethane elastomer. Offers both U.V. resistance and abrasion protection. Transparent & conformable, it works well on contoured surfaces that are hard to protect. Offers good resistance to many solvents & fuels.

Applications

Surface protection on most high wear surfaces prone to scratching, chipping, and weathering: aircraft leading edges, wings, stabilizers and struts as well as airfoil and ground effects panels on race cars.

Features & Benefits

--High adhesion. Long aging. --Stays clear, allows for surface inspection. Protects surfaces, longer potential application life.--Application ease and speed. Protects adhesive. Excellent for die-cutting.--0n-yellowing. Abrasion resistant. Blocks harmful U.V.--Exterior Grade Transparent Polyurethane & Acrylic P.S.A.--Sticks well to many surfaces. Will 0t lift, stain or dry out.--Allows wide width usage. Extra thickness for stay-flat and dimensional stability.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 8210
Product Name Patco Exterior Grade PU Surface Protection Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
High Tack/Low Tack Double Sided Tape - D4210 - Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Adhesive Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details