Berry Plastics Corporation - Engineered Materials Division Patco Polyethylene Protective Film Tape 5605

Description
Patco 5605 Polyethylene Protective Film Tape PATCO polyethylene protective film tape combines a durable and conformable film backing with a moderately aggressive acrylic adhesive which will 0t leave residue on most surfaces. Applications Temporary surface protection of unpainted automotive plastic (TPO) fascia and trim parts. Excellent for identification of products and packaging material or for general masking applications. Suitable for splicing plastic films andas a surface and label overlaminate. Features & Benefits ---Highly conformable. Abrasion, solvent, and moisture resistant.---Removes cleanly.---Will 0t leave residue.---2" - 30" perforation spacing available in roll form.---Pre-measured lengths and easy-tear = speedsapplication.-- -Conforms well to irregular surfaces. Stands up to chemical and mechanical wear.
Datasheet
Description
Patco 5605 Polyethylene Protective Film Tape PATCO polyethylene protective film tape combines a durable and conformable film backing with a moderately aggressive acrylic adhesive which will 0t leave residue on most surfaces. Applications Temporary surface protection of unpainted automotive plastic (TPO) fascia and trim parts. Excellent for identification of products and packaging material or for general masking applications. Suitable for splicing plastic films andas a surface and label overlaminate. Features & Benefits ---Highly conformable. Abrasion, solvent, and moisture resistant.---Removes cleanly.---Will 0t leave residue.---2" - 30" perforation spacing available in roll form.---Pre-measured lengths and easy-tear = speedsapplication.-- -Conforms well to irregular surfaces. Stands up to chemical and mechanical wear.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Polyethylene Protective Film Tape - 5605 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Polyethylene Protective Film Tape
5605
Patco Polyethylene Protective Film Tape 5605
Patco 5605 Polyethylene Protective Film Tape PATCO polyethylene protective film tape combines a durable and conformable film backing with a moderately aggressive acrylic adhesive which will 0t leave residue on most surfaces. Applications Temporary surface protection of unpainted automotive plastic (TPO) fascia and trim parts. Excellent for identification of products and packaging material or for general masking applications. Suitable for splicing plastic films andas a surface and label overlaminate. Features & Benefits ---Highly conformable. Abrasion, solvent, and moisture resistant.---Removes cleanly.---Will 0t leave residue.---2" - 30" perforation spacing available in roll form.---Pre-measured lengths and easy-tear = speedsapplication.-- -Conforms well to irregular surfaces. Stands up to chemical and mechanical wear.

Patco 5605

Polyethylene Protective Film Tape

PATCO polyethylene protective film tape combines a durable and conformable film backing with a moderately aggressive acrylic adhesive which will 0t leave residue on most surfaces.

Applications

Temporary surface protection of unpainted automotive plastic (TPO) fascia and trim parts. Excellent for identification of products and packaging material or for general masking applications. Suitable for splicing plastic films andas a surface and label overlaminate.

Features & Benefits

---Highly conformable. Abrasion, solvent, and moisture resistant.---Removes cleanly.---Will 0t leave residue.---2" - 30" perforation spacing available in roll form.---Pre-measured lengths and easy-tear = speedsapplication.---Conforms well to irregular surfaces. Stands up to chemical and mechanical wear.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 5605
Product Name Patco Polyethylene Protective Film Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data