Berry Plastics Corporation - Engineered Materials Division Patco Aircraft Preservation & Sealing Tape 5400B

Description
This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks, boats, and industrial equipment during outdoor storage. Can be used in conjuction with outdoor shrink film to secure and seal the shrink film border firmly during transportation or extended outdoor exposure. Features & Benefits ---U.V. & weather resistant. Highly conformable. ---Clean removal. ---Will not breakdown after extended outdoor exposure. Adheres snugly to contoured and irregular surfaces. ---Will not leave adhesive residue, stains, or ghosting on most surfaces.
Datasheet
Description
This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks, boats, and industrial equipment during outdoor storage. Can be used in conjuction with outdoor shrink film to secure and seal the shrink film border firmly during transportation or extended outdoor exposure. Features & Benefits ---U.V. & weather resistant. Highly conformable. ---Clean removal. ---Will not breakdown after extended outdoor exposure. Adheres snugly to contoured and irregular surfaces. ---Will not leave adhesive residue, stains, or ghosting on most surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Aircraft Preservation & Sealing Tape - 5400B - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Aircraft Preservation & Sealing Tape
5400B
Patco Aircraft Preservation & Sealing Tape 5400B
This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks, boats, and industrial equipment during outdoor storage. Can be used in conjuction with outdoor shrink film to secure and seal the shrink film border firmly during transportation or extended outdoor exposure. Features & Benefits ---U.V. & weather resistant. Highly conformable. ---Clean removal. ---Will not breakdown after extended outdoor exposure. Adheres snugly to contoured and irregular surfaces. ---Will not leave adhesive residue, stains, or ghosting on most surfaces.

This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive.

Applications

Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks, boats, and industrial equipment during outdoor storage. Can be used in conjuction with outdoor shrink film to secure and seal the shrink film border firmly during transportation or extended outdoor exposure.

Features & Benefits

---U.V. & weather resistant. Highly conformable. ---Clean removal. ---Will not breakdown after extended outdoor exposure. Adheres snugly to contoured and irregular surfaces. ---Will not leave adhesive residue, stains, or ghosting on most surfaces.
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 5400B
Product Name Patco Aircraft Preservation & Sealing Tape
Type Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyethylene
Adhesive Single; Rubber
Width 0.2500 to 54 inches (6.35 to 1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details