Berry Plastics Corporation - Engineered Materials Division Patco Polypropylene Water Filter Outerwrap Tape 360

Description
Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive. Applications Seamless outerwrap for reverse osmosis water filters. Features & Benefits Moisture & abrasion resistant. Easy to unwind. Eliminates the need for spiral wrapping with PVC tape. Conforms to US Code of Regulations Title 21, Part 175 Indirect Food Additives and Components; Subpart B Sec. 175.105 Adhesives, Part 177 Indirect Additives; Polymer Subpart B, Section 177.152 Olefin Polymers. Product Construction Adhesive: Acrylic Backing: OPP Special Conditions High Temperature (>300°F) Cold Temperature
Datasheet
Description
Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive. Applications Seamless outerwrap for reverse osmosis water filters. Features & Benefits Moisture & abrasion resistant. Easy to unwind. Eliminates the need for spiral wrapping with PVC tape. Conforms to US Code of Regulations Title 21, Part 175 Indirect Food Additives and Components; Subpart B Sec. 175.105 Adhesives, Part 177 Indirect Additives; Polymer Subpart B, Section 177.152 Olefin Polymers. Product Construction Adhesive: Acrylic Backing: OPP Special Conditions High Temperature (>300°F) Cold Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Polypropylene Water Filter Outerwrap Tape - 360 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Polypropylene Water Filter Outerwrap Tape
360
Patco Polypropylene Water Filter Outerwrap Tape 360
Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive. Applications Seamless outerwrap for reverse osmosis water filters. Features & Benefits Moisture & abrasion resistant. Easy to unwind. Eliminates the need for spiral wrapping with PVC tape. Conforms to US Code of Regulations Title 21, Part 175 Indirect Food Additives and Components; Subpart B Sec. 175.105 Adhesives, Part 177 Indirect Additives; Polymer Subpart B, Section 177.152 Olefin Polymers. Product Construction Adhesive: Acrylic Backing: OPP Special Conditions High Temperature (>300°F) Cold Temperature

Unidirectional Polypropylene Film Backing with Permanent Acrylic Adhesive.

Applications

Seamless outerwrap for reverse osmosis water filters.

Features & Benefits

Moisture & abrasion resistant. Easy to unwind. Eliminates the need for spiral wrapping with PVC tape. Conforms to US Code of Regulations Title 21, Part 175 Indirect Food Additives and Components; Subpart B Sec. 175.105 Adhesives, Part 177 Indirect Additives; Polymer Subpart B, Section 177.152 Olefin Polymers.

Product Construction

Adhesive:Acrylic
Backing:OPP

Special Conditions

High Temperature (>300°F)
Cold Temperature
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 360
Product Name Patco Polypropylene Water Filter Outerwrap Tape
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polypropylene
Adhesive Single; Acrylic
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ03000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
Fusion Tape - 1-608036-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers