Bernstein, Ltd. Limit Switch, Plunger; Limit Switch Actuator Bernstein I88-SU1Z W

Description
LIMIT SWITCH, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:7.5N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC RoHS Compliant: Yes
Description
LIMIT SWITCH, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:7.5N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Switch, Plunger; Limit Switch Actuator Bernstein (part number 47T2137) features a contact configuration of 1 normally open (NO) and 1 normally closed (NC) contact. It is designed to handle a maximum AC contact current of 3A and a maximum AC contact voltage of 240V. The operating force required for actuation is a maximum of 7.5N. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The switch is suitable for applications requiring reliable position monitoring and can be utilized in various industrial environments. Its robust design ensures durability and effectiveness in detecting end positions or providing safety functions in machinery.

Datasheet Summary
Powered by GS/AI

The Limit Switch, Plunger; Limit Switch Actuator Bernstein (part number 47T2137) features a contact configuration of 1 normally open (NO) and 1 normally closed (NC) contact. It is designed to handle a maximum AC contact current of 3A and a maximum AC contact voltage of 240V. The operating force required for actuation is a maximum of 7.5N. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The switch is suitable for applications requiring reliable position monitoring and can be utilized in various industrial environments. Its robust design ensures durability and effectiveness in detecting end positions or providing safety functions in machinery.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Plunger; Limit Switch Actuator Bernstein - 47T2137 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Plunger; Limit Switch Actuator Bernstein
47T2137
Limit Switch, Plunger; Limit Switch Actuator Bernstein 47T2137
LIMIT SWITCH, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:7.5N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC RoHS Compliant: Yes

LIMIT SWITCH, PLUNGER; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:3A; Contact Voltage AC Max:240V; Operating Force Max:7.5N; Product Range:-; Contact Current DC Max:-; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 47T2137
Product Name Limit Switch, Plunger; Limit Switch Actuator Bernstein
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - 8016 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Linear Limit Switch
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details